Amphenol Aerospace Corporation Circular Connectors - MS3420-6 MS3420-6

Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231205-MS3420-6 Material: Rubber Categories: Circular Connectors Alternative Parts (Cross-Reference): MS-3420-6; MS34206; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231205-MS3420-6 Material: Rubber Categories: Circular Connectors Alternative Parts (Cross-Reference): MS-3420-6; MS34206; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - MS3420-6 - 1231205-MS3420-6 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3420-6
1231205-MS3420-6
Circular Connectors - MS3420-6 1231205-MS3420-6
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231205-MS3420-6 Material: Rubber Categories: Circular Connectors Alternative Parts (Cross-Reference): MS-3420-6; MS34206; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Mount: Cable RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown Max Operating Temperature: 125 °C

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231205-MS3420-6
Material: Rubber
Categories: Circular Connectors
Alternative Parts (Cross-Reference): MS-3420-6; MS34206;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown
Max Operating Temperature: 125 °C

Buy Now
Amphenol Amphenol Aerospace - 93B4640 - Newark, An Avnet Company
Chicago, IL, United States
Amphenol Amphenol Aerospace
93B4640
Amphenol Amphenol Aerospace 93B4640
AMPHENOL

AMPHENOL

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1231205-MS3420-6 93B4640
Product Name Circular Connectors - MS3420-6 Amphenol Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823587-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2238-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details