Amphenol Industrial Bushing MS3420-10

Description
CABLE BUSHING, 14.27MM, SIZE 18, RUBBER. FREE 2 YEAR RADWELL WARRANTY
Description
CABLE BUSHING, 14.27MM, SIZE 18, RUBBER. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 12022183 - Radwell International
Willingboro, NJ, United States
Bushing
12022183
Bushing 12022183
CABLE BUSHING, 14.27MM, SIZE 18, RUBBER. FREE 2 YEAR RADWELL WARRANTY

CABLE BUSHING, 14.27MM, SIZE 18, RUBBER. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 12022183
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

DU™ Cylindrical Bushes - Inch Size - 0306DU - GGB
Specs
Bushing Type Sleeve
Design Units Metric
Shaft OD 0.1179 to 0.1181 inch (2.99 to 3.00 mm)
View Details
Custom Tilt Pad Fluid Film Journal Bearings - Maxalign - Waukesha Bearings
Specs
Bushing Type Sleeve; Flanged
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.313
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3130 inch (7.95 mm)
View Details