Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3128E18-32P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3128E18-32P
MIL Spec Connector - MIL-DTL-26482 I MS3128E18-32P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 18, 32 Position, Wall; Military Specification Amphenol Industrial - 97J0761 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 32 Position, Wall; Military Specification Amphenol Industrial
97J0761
Circular Connector Receptacle, Size 18, 32 Position, Wall; Military Specification Amphenol Industrial 97J0761
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, WALL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, WALL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3128E18-32P 97J0761
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle, Size 18, 32 Position, Wall; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Minitek ® - 10021507-104TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Specs
Connector Type Military Connector
View Details