Amphenol Industrial Circular Connector Assemblies MS3126P14-5S

Description
MIL-26482 MS/PT/CMB PLUG
Request a Quote Datasheet
Description
MIL-26482 MS/PT/CMB PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3126P14-5S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3126P14-5S-ND
Circular Connector Assemblies 1178-MS3126P14-5S-ND
MIL-26482 MS/PT/CMB PLUG

MIL-26482 MS/PT/CMB PLUG

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126P14-5S
MIL Spec Connector - MIL-DTL-26482 I MS3126P14-5S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 14, 5Pos, Cable; Military Specification Amphenol Industrial - 04K4290 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5Pos, Cable; Military Specification Amphenol Industrial
04K4290
Circular Connector Plug, Size 14, 5Pos, Cable; Military Specification Amphenol Industrial 04K4290
CIRCULAR CONNECTOR PLUG, SIZE 14, 5POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3126P14-5S-ND MS3126P14-5S 04K4290
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug, Size 14, 5Pos, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details