Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3126P14-15P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126P14-15P
MIL Spec Connector - MIL-DTL-26482 I MS3126P14-15P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 14, 15Pos, Cable; Body Material Amphenol Industrial - 04K4279 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 15Pos, Cable; Body Material Amphenol Industrial
04K4279
Circular Connector Plug Size 14, 15Pos, Cable; Body Material Amphenol Industrial 04K4279
CIRCULAR CONNECTOR PLUG SIZE 14, 15POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Pin; Circular Shell Style:Straight Plug; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:14 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 15POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Pin; Circular Shell Style:Straight Plug; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:14 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3126P14-15P 04K4279
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 14, 15Pos, Cable; Body Material Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
75 Ohm Quad Connector, BNC Jack to Jack (4 Jacks) - 190054 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details