Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I MS3126F24-61SW

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3126F24-61SW - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F24-61SW
MIL Spec Connector - MIL-DTL-26482 I MS3126F24-61SW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 24, 61 Position, Cable; Military Specification Amphenol Aerospace - 97J0756 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 61 Position, Cable; Military Specification Amphenol Aerospace
97J0756
Circular Connector Plug Size 24, 61 Position, Cable; Military Specification Amphenol Aerospace 97J0756
CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 61 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3126F24-61SW 97J0756
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 24, 61 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Bulkhead Jack - 190521 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details