Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3126F22-55S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3126F22-55S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F22-55S
MIL Spec Connector - MIL-DTL-26482 I MS3126F22-55S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F22-55S
MIL Spec Connector - MIL-DTL-26482 I MS3126F22-55S
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
PTSE 55C 55#20 SKT PLUG

PTSE 55C 55#20 SKT PLUG

Buy Now
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial - 85C4146 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial
85C4146
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial 85C4146
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Ms/pt Proprietary/mil-C-26482, Series I Crimp Type Sealed Connectors Series Ms3126F Environmental Resisting Straight Plugs With Strain Relief, Straight Body Style, 22 Shell Size, 22-55 Insert Arran... - 97J0741 - Newark, An Avnet Company
Chicago, IL, United States
Ms/pt Proprietary/mil-C-26482, Series I Crimp Type Sealed Connectors Series Ms3126F Environmental Resisting Straight Plugs With Strain Relief, Straight Body Style, 22 Shell Size, 22-55 Insert Arran...
97J0741
Ms/pt Proprietary/mil-C-26482, Series I Crimp Type Sealed Connectors Series Ms3126F Environmental Resisting Straight Plugs With Strain Relief, Straight Body Style, 22 Shell Size, 22-55 Insert Arran... 97J0741
MS/PT PROPRIETARY/MIL-C-26 482, SERIES I CRIMP TYPE SEALED CONNECTORS SERIES MS3126F ENVIRONMENTAL RESISTING STRAIGHT PLUGS WITH STRAIN RELIEF, STRAIGHT BODY STYLE, 22 SHELL SIZE, 22-55 INSERT ARRANGEMENT, PLUG GENDER, 55 CONTACTS ROHS COMPLIANT: NO

MS/PT PROPRIETARY/MIL-C-26482, SERIES I CRIMP TYPE SEALED CONNECTORS SERIES MS3126F ENVIRONMENTAL RESISTING STRAIGHT PLUGS WITH STRAIN RELIEF, STRAIGHT BODY STYLE, 22 SHELL SIZE, 22-55 INSERT ARRANGEMENT, PLUG GENDER, 55 CONTACTS ROHS COMPLIANT: NO

Supplier's Site
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,55 #20 CRIMP SOCKET CONT - 70009878 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,55 #20 CRIMP SOCKET CONT
70009878
CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,55 #20 CRIMP SOCKET CONT 70009878
Class F, PT Series Straight Plug Connectors, Solder Socket & Pin Contact The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support. Pins and sockets are machined from a copper alloy and are gold plated. This gold plating eliminates contact corrosion and offers an indefinite shelf life. Socket contacts are a closed entry design. Environmental resisting connectors with strain relief.

Class F, PT Series Straight Plug Connectors, Solder Socket & Pin Contact
The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.
Pins and sockets are machined from a copper alloy and are gold plated. This gold plating eliminates contact corrosion and offers an indefinite shelf life. Socket contacts are a closed entry design. Environmental resisting connectors with strain relief.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126F22-55S MS3126F22-55S 85C4146 97J0741 70009878
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial Ms/pt Proprietary/mil-C-26482, Series I Crimp Type Sealed Connectors Series Ms3126F Environmental Resisting Straight Plugs With Strain Relief, Straight Body Style, 22 Shell Size, 22-55 Insert Arran... CONNECTOR,MILSPEC STRAIGHT PLUG W/CABLECLAMP,CLASS F,55 #20 CRIMP SOCKET CONT
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Military Connector
Coupling / Adapter Coupling / Adapter
Coupling Bayonet Bayonet
Geometry Straight Straight
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details