Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3126F22-55PX

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F22-55PX
MIL Spec Connector - MIL-DTL-26482 I MS3126F22-55PX
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PTSE 55C 55#20 PIN PLUG

PTSE 55C 55#20 PIN PLUG

Buy Now
Circular Connector Assemblies - 1178-MS3126F22-55PX-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3126F22-55PX-ND
Circular Connector Assemblies 1178-MS3126F22-55PX-ND
MIL-26482 MS/PT/CMB PLUG

MIL-26482 MS/PT/CMB PLUG

Buy Now Datasheet
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial - 40M1173 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial
40M1173
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial 40M1173
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126F22-55PX MS3126F22-55PX 1178-MS3126F22-55PX-ND 40M1173
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190313 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
C55 Connectors: High Density Micro Circular -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details
Chameleon - 026-6A05-KHB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details