Amphenol Industrial Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Industrial MS3126F22-41S-LC

Description
CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Industrial - 33K9964 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Industrial
33K9964
Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Industrial 33K9964
CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33K9964
Product Name Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products