Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I MS3126F22-41P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F22-41P
MIL Spec Connector - MIL-DTL-26482 I MS3126F22-41P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 1178-MS3126F22-41P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3126F22-41P-ND
Circular Connector Assemblies 1178-MS3126F22-41P-ND
41 Position Circular Connector Plug, Male Pins Crimp

41 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Aerospace - 97J0730 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Aerospace
97J0730
Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Aerospace 97J0730
CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126F22-41P 1178-MS3126F22-41P-ND 97J0730
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
HPH Series: High Density Signal PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details