Amphenol Industrial Circular Connector Plug Size 22, 21 Position, Cable; Military Specification Amphenol Industrial MS3126F22-21PY

Description
PTSE 21C 21#16 PIN PLUG
Request a Quote
Description
PTSE 21C 21#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
PTSE 21C 21#16 PIN PLUG

PTSE 21C 21#16 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 21 Position, Cable; Military Specification Amphenol Industrial - 97J0727 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 21 Position, Cable; Military Specification Amphenol Industrial
97J0727
Circular Connector Plug Size 22, 21 Position, Cable; Military Specification Amphenol Industrial 97J0727
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3126F22-21PY 97J0727
Product Name Circular Connector Plug Size 22, 21 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products