Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I MS3126F22-21P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3126F22-21P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F22-21P
MIL Spec Connector - MIL-DTL-26482 I MS3126F22-21P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Swedesboro, NJ, United States
PTSE 21C 21#16 PIN PLUG

PTSE 21C 21#16 PIN PLUG

Buy Now
Circular Connector Assemblies - 1178-MS3126F22-21P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3126F22-21P-ND
Circular Connector Assemblies 1178-MS3126F22-21P-ND
MIL-26482 MS/PT/CMB PLUG

MIL-26482 MS/PT/CMB PLUG

Buy Now Datasheet
Circular Connector Plug Size 22, 21 Position, Cable; Military Specification Amphenol Aerospace - 97J0725 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 21 Position, Cable; Military Specification Amphenol Aerospace
97J0725
Circular Connector Plug Size 22, 21 Position, Cable; Military Specification Amphenol Aerospace 97J0725
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126F22-21P MS3126F22-21P 1178-MS3126F22-21P-ND 97J0725
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Circular Connector Plug Size 22, 21 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® 15-45 Standard Housings Blue - 1327G8 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers