Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3126F20-41S W/P CAP

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3126F20-41S W/P CAP
MIL Spec Connector - MIL-DTL 5015, I MS3126F20-41S W/P CAP
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 20, 41 Position, Cable; Military Specification Amphenol Industrial - 40M1171 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 41 Position, Cable; Military Specification Amphenol Industrial
40M1171
Circular Connector Plug Size 20, 41 Position, Cable; Military Specification Amphenol Industrial 40M1171
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3126F20-41S W/P CAP 40M1171
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 20, 41 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
SK6-021M05 | 5 Position Mini Pl SPEC Pak ® Plug (Female) Shell - SK6-021M05 - Anderson Power Products
Specs
Gender Female / Jack
View Details
3 suppliers
Circular Connector Assemblies - ECG.3B.304.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 19.0 amps
View Details
3 suppliers