Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I MS3126F18-32SY

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F18-32SY
MIL Spec Connector - MIL-DTL-26482 I MS3126F18-32SY
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PTSE 32C 32#20 SKT PLUG

PTSE 32C 32#20 SKT PLUG

Buy Now
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Aerospace - 97J0708 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Aerospace
97J0708
Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Aerospace 97J0708
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126F18-32SY MS3126F18-32SY 97J0708
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Plug Size 18, 32 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details