Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3126F18-32S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F18-32S
MIL Spec Connector - MIL-DTL-26482 I MS3126F18-32S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F18-32S
MIL Spec Connector - MIL-DTL-26482 I MS3126F18-32S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F18-32S
MIL Spec Connector - MIL-DTL-26482 I MS3126F18-32S
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
PTSE 32C 32#20 SKT PLUG

PTSE 32C 32#20 SKT PLUG

Buy Now
Circular Connector Assemblies - 1178-MS3126F18-32S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3126F18-32S-ND
Circular Connector Assemblies 1178-MS3126F18-32S-ND
32 Position Circular Connector Plug, Female Sockets Crimp

32 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,SIZE 18,CRIMP TYPE,32#20 CRIMP SOCKET CONT - 70009904 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,SIZE 18,CRIMP TYPE,32#20 CRIMP SOCKET CONT
70009904
CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,SIZE 18,CRIMP TYPE,32#20 CRIMP SOCKET CONT 70009904
Class F, PT Series Straight Plug Connectors, Solder Socket & Pin Contact The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support. Pins and sockets are machined from a copper alloy and are gold plated. This gold plating eliminates contact corrosion and offers an indefinite shelf life. Socket contacts are a closed entry design. Environmental resisting connectors with strain relief.

Class F, PT Series Straight Plug Connectors, Solder Socket & Pin Contact
The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.
Pins and sockets are machined from a copper alloy and are gold plated. This gold plating eliminates contact corrosion and offers an indefinite shelf life. Socket contacts are a closed entry design. Environmental resisting connectors with strain relief.

Supplier's Site
Circular Connector, Plug, 18-32S, Cable; Military Specification Amphenol Industrial - 85C4142 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-32S, Cable; Military Specification Amphenol Industrial
85C4142
Circular Connector, Plug, 18-32S, Cable; Military Specification Amphenol Industrial 85C4142
CIRCULAR CONNECTOR, PLUG, 18-32S, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-32S, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126F18-32S MS3126F18-32S 1178-MS3126F18-32S-ND 70009904 85C4142
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,SIZE 18,CRIMP TYPE,32#20 CRIMP SOCKET CONT Circular Connector, Plug, 18-32S, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Termination Crimp
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data