Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3126F16-26P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F16-26P
MIL Spec Connector - MIL-DTL-26482 I MS3126F16-26P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F16-26P
MIL Spec Connector - MIL-DTL-26482 I MS3126F16-26P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
PTSE 26C 26#20 PIN PLUG

PTSE 26C 26#20 PIN PLUG

Buy Now
CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS F,SIZE 16,26 #20 CRIMP PIN CONTACT - 70009911 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS F,SIZE 16,26 #20 CRIMP PIN CONTACT
70009911
CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS F,SIZE 16,26 #20 CRIMP PIN CONTACT 70009911
Class F, PT Series Straight Plug Connectors, Solder Socket & Pin Contact The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support. Pins and sockets are machined from a copper alloy and are gold plated. This gold plating eliminates contact corrosion and offers an indefinite shelf life. Socket contacts are a closed entry design. Environmental resisting connectors with strain relief.

Class F, PT Series Straight Plug Connectors, Solder Socket & Pin Contact
The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.
Pins and sockets are machined from a copper alloy and are gold plated. This gold plating eliminates contact corrosion and offers an indefinite shelf life. Socket contacts are a closed entry design. Environmental resisting connectors with strain relief.

Supplier's Site
Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Industrial - 85C4137 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Industrial
85C4137
Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Industrial 85C4137
CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 26 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial - 97J0668 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial
97J0668
Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial 97J0668
Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Circular Connector, MIL-C-26482 Series 1, Solder, Bayonet, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126F16-26P MS3126F16-26P 70009911 85C4137 97J0668
Product Name MIL Spec Connector - MIL-DTL-26482 I CONNECTOR,STRAIGHT PLUG W/CABLE CLAMP,CLASS F,SIZE 16,26 #20 CRIMP PIN CONTACT Circular Connector Plug Size 16, 26 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Mil-C-26482 Series 1, Solder, Bayonet, Circular Military Rohs Compliant Amphenol Industrial
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Crimp
Mounting Free Hanging
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products