Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3126F14-19S

Description
MIL-26482 MS/PT/CMB
Request a Quote
Description
MIL-26482 MS/PT/CMB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F14-19S
MIL Spec Connector - MIL-DTL-26482 I MS3126F14-19S
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F14-19S
MIL Spec Connector - MIL-DTL-26482 I MS3126F14-19S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
PTSE 19C 19#20 SKT PLUG

PTSE 19C 19#20 SKT PLUG

Buy Now
connector,metal circular,str plug w/cable clamp,size 14,19 #20 crimp socket cont - 70143482 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,str plug w/cable clamp,size 14,19 #20 crimp socket cont
70143482
connector,metal circular,str plug w/cable clamp,size 14,19 #20 crimp socket cont 70143482
Straight Plugs, Pin⁄Socket Contact Type, 10 to 20 Shell Size The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.

Straight Plugs, Pin⁄Socket Contact Type, 10 to 20 Shell Size
The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.

Supplier's Site
Circular Connector, Plug, 14-19S, Cable; Military Specification Amphenol Industrial - 85C4136 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14-19S, Cable; Military Specification Amphenol Industrial
85C4136
Circular Connector, Plug, 14-19S, Cable; Military Specification Amphenol Industrial 85C4136
CIRCULAR CONNECTOR, PLUG, 14-19S, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14-19S, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126F14-19S MS3126F14-19S 70143482 85C4136
Product Name MIL Spec Connector - MIL-DTL-26482 I connector,metal circular,str plug w/cable clamp,size 14,19 #20 crimp socket cont Circular Connector, Plug, 14-19S, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Crimp
Mounting Free Hanging
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products