Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3126F14-18SW

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F14-18SW
MIL Spec Connector - MIL-DTL-26482 I MS3126F14-18SW
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 1178-MS3126F14-18SW-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3126F14-18SW-ND
Circular Connector Assemblies 1178-MS3126F14-18SW-ND
MIL-26482 MS/PT/CMB PLUG

MIL-26482 MS/PT/CMB PLUG

Buy Now Datasheet
Circular Connector, Plug, Size 14-18 Position, Cable; Military Specification Amphenol Industrial - 63K5787 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 14-18 Position, Cable; Military Specification Amphenol Industrial
63K5787
Circular Connector, Plug, Size 14-18 Position, Cable; Military Specification Amphenol Industrial 63K5787
CIRCULAR CONNECTOR, PLUG, SIZE 14-18 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 14-18 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126F14-18SW 1178-MS3126F14-18SW-ND 63K5787
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Circular Connector, Plug, Size 14-18 Position, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190512A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details