Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3126F10-6P

Description
MIL-26482 MS/PT/CMB
Request a Quote
Description
MIL-26482 MS/PT/CMB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3126F10-6P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F10-6P
MIL Spec Connector - MIL-DTL-26482 I MS3126F10-6P
MIL-26482 MS/PT/CMB

MIL-26482 MS/PT/CMB

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F10-6P
MIL Spec Connector - MIL-DTL-26482 I MS3126F10-6P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126F10-6P
MIL Spec Connector - MIL-DTL-26482 I MS3126F10-6P
CONNECTOR

CONNECTOR

Buy Now
connector,metal circular,str plug w/cable clamp,size 10,6 #20 crimp pin contact - 70143472 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,metal circular,str plug w/cable clamp,size 10,6 #20 crimp pin contact
70143472
connector,metal circular,str plug w/cable clamp,size 10,6 #20 crimp pin contact 70143472
Straight Plug, Pin Contact Type, 10-Shell Size, 0.859 in. Diameter The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.

Straight Plug, Pin Contact Type, 10-Shell Size, 0.859 in. Diameter
The connectors are individually packaged with the crimp contacts included in the package. Rear insertable/front release contacts are held in position by an MS approved spring tower retention system. Insert configurations are the same as for the PT-Series. Materials: Shell Components: Aluminum. Finish: Corrosion resistant, electrically conductive cadmium plate with an olive drab chromate after treatment insert and main joint gasket resilient neoprene. Contacts: Machined copper alloy — gold plated. Closed entry socket contacts. Service Classes: E — Open wire sealing — environmental resisting multi-hole grommet and clamping nut for moisture proofing individual open wires. F — Environmental resistant strain relief clamp and grommet for moisture proofing individual wires provides added wire bundle support.

Supplier's Site
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial - 85C4129 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial
85C4129
Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial 85C4129
CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 10, 6 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Ptse 6C 6#20 Pin Plug Rohs Compliant Amphenol Industrial - 25K8355 - Newark, An Avnet Company
Chicago, IL, United States
Ptse 6C 6#20 Pin Plug Rohs Compliant Amphenol Industrial
25K8355
Ptse 6C 6#20 Pin Plug Rohs Compliant Amphenol Industrial 25K8355
PTSE 6C 6#20 PIN PLUG ROHS COMPLIANT: NO

PTSE 6C 6#20 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126F10-6P 70143472 85C4129 25K8355
Product Name MIL Spec Connector - MIL-DTL-26482 I connector,metal circular,str plug w/cable clamp,size 10,6 #20 crimp pin contact Circular Connector Plug, Size 10, 6 Position, Cable; Military Specification Amphenol Industrial Ptse 6C 6#20 Pin Plug Rohs Compliant Amphenol Industrial
Connector Type Military Connector Military Connector Circular / Cylindrical Connectors; Military Connector
Geometry Straight
Termination Crimp
Mounting Free Hanging
Coupling Bayonet Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

68 position Female Vertical Connector - 885-158B68-000000-M9-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm SMA Straight Plug - 111138 - PIC Wire & Cable
Specs
Geometry Straight
View Details