Amphenol Industrial Circular Connector Assemblies MS3126F-14-18S

Description
18 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
18 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - MS3126F-14-18S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
MS3126F-14-18S-ND
Circular Connector Assemblies MS3126F-14-18S-ND
18 Position Circular Connector Plug, Female Sockets Crimp

18 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Industrial - 34H5531 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Industrial
34H5531
Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Industrial 34H5531
CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 18 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3126F-14-18S-ND 34H5531
Product Name Circular Connector Assemblies Circular Connector Plug Size 14, 18 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Plugs and Receptacles - 486-3-104-045-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers