Amphenol Industrial Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Industrial MS3126E22-41P-LC

Description
PTSE 41C 27#20 14#16 PIN PLUG
Request a Quote
Description
PTSE 41C 27#20 14#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTSE 41C 27#20 14#16 PIN PLUG

PTSE 41C 27#20 14#16 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Industrial - 33K9956 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Industrial
33K9956
Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Industrial 33K9956
CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 41 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3126E22-41P-LC 33K9956
Product Name Circular Connector Plug Size 22, 41 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC4-FHCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers