Amphenol Aerospace Corporation MIL Spec Connector - MIL-DTL-26482 I MS3126E20-39S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3126E20-39S
MIL Spec Connector - MIL-DTL-26482 I MS3126E20-39S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 1178-MS3126E20-39S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3126E20-39S-ND
Circular Connector Assemblies 1178-MS3126E20-39S-ND
MIL-26482 MS/PT/CMB PLUG

MIL-26482 MS/PT/CMB PLUG

Buy Now Datasheet
Circular Connector Plug Size 20, 39 Position, Cable; Military Specification Amphenol Aerospace - 97J0604 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 39 Position, Cable; Military Specification Amphenol Aerospace
97J0604
Circular Connector Plug Size 20, 39 Position, Cable; Military Specification Amphenol Aerospace 97J0604
CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 39 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3126E20-39S 1178-MS3126E20-39S-ND 97J0604
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Circular Connector Plug Size 20, 39 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products