Amphenol Industrial Circular Connector Plug, Size 14, 5Pos, Cable; Military Specification Amphenol Industrial MS3126E-14-5P

Description
CIRCULAR CONNECTOR PLUG, SIZE 14, 5POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 14, 5POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 14, 5Pos, Cable; Military Specification Amphenol Industrial - 03J5470 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5Pos, Cable; Military Specification Amphenol Industrial
03J5470
Circular Connector Plug, Size 14, 5Pos, Cable; Military Specification Amphenol Industrial 03J5470
CIRCULAR CONNECTOR PLUG, SIZE 14, 5POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03J5470
Product Name Circular Connector Plug, Size 14, 5Pos, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to BNC Male, Adapter - SALE-9216 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Female St. Edge PCB Mount Connector BIG - ET-SFS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details