Amphenol Corporation Electronic Connector MS3124P22-55P

Description
Circular MIL Spec Connector 55P SIZE 22 JAM NUT RECEPTACLE PIN Product overview: MS3124P22-55P from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-MS3124P22-55P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Circular MIL Spec Connector 55P SIZE 22 JAM NUT RECEPTACLE PIN Product overview: MS3124P22-55P from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-MS3124P22-55P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 378-MS3124P22-55P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
378-MS3124P22-55P
Electronic Connector 378-MS3124P22-55P
Circular MIL Spec Connector 55P SIZE 22 JAM NUT RECEPTACLE PIN Product overview: MS3124P22-55P from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-MS3124P22-55P can be used for catalog matching and distributor lookup.

Circular MIL Spec Connector 55P SIZE 22 JAM NUT RECEPTACLE PIN Product overview: MS3124P22-55P from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-MS3124P22-55P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - 1315136-MS3124P22-55P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1315136-MS3124P22-55P
Connectors, Interconnects - Circular Connectors 1315136-MS3124P22-55P
Win Source Part Number: 1315136-MS3124P22-55 P Category: Connectors, Interconnects>Circul ar Connectors Series: Military, MIL-DTL-26482 Series I, PT Number of Positions: 55 Color: Olive Drab Features: Potted Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Applications: Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit, Military Orientation: N (Normal) Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 22-55 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Base Product Number: MS3124P22 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1315136-MS3124P22-55P
Category: Connectors, Interconnects>Circular Connectors
Series: Military, MIL-DTL-26482 Series I, PT
Number of Positions: 55
Color: Olive Drab
Features: Potted
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Aerospace, Communication Systems, Industrial, Instrumentation, Mass Transit, Military
Orientation: N (Normal)
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: 22-55
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Base Product Number: MS3124P22
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3124P22-55P
MIL Spec Connector - MIL-DTL-26482 I MS3124P22-55P
CONNECTOR

CONNECTOR

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 378-MS3124P22-55P 1315136-MS3124P22-55P MS3124P22-55P
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors MIL Spec Connector - MIL-DTL-26482 I
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data