Amphenol Corporation Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Military Specification Amphenol MS3124P12-8PY-LC

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Military Specification Amphenol - 30M4859 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Military Specification Amphenol
30M4859
Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Military Specification Amphenol 30M4859
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30M4859
Product Name Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Military Specification Amphenol
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Coaxial Adapters - 8009A1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details