Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3124F22-55S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL-26482 I - MS3124F22-55S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3124F22-55S
MIL Spec Connector - MIL-DTL-26482 I MS3124F22-55S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 1178-MS3124F22-55S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3124F22-55S-ND
Circular Connector Assemblies 1178-MS3124F22-55S-ND
MIL-26482 MS/PT/CMB RECEPT

MIL-26482 MS/PT/CMB RECEPT

Buy Now Datasheet
Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Military Specification Amphenol Industrial - 04K4126 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Military Specification Amphenol Industrial
04K4126
Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Military Specification Amphenol Industrial 04K4126
JAM NUT CONNECTOR RCPT, SIZE 22, 55POS, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 22, 55POS, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3124F22-55S 1178-MS3124F22-55S-ND 04K4126
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Assemblies Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connectors - 1395G1 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
3 suppliers