Amphenol Industrial Jam Nut Connector Receptacle, Size 22, 41 Position, Panel; Military Specification Amphenol Industrial MS3124F22-41S-LC

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Arrangement:22-41RoH S Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Arrangement:22-41RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 22, 41 Position, Panel; Military Specification Amphenol Industrial - 81K3569 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 22, 41 Position, Panel; Military Specification Amphenol Industrial
81K3569
Jam Nut Connector Receptacle, Size 22, 41 Position, Panel; Military Specification Amphenol Industrial 81K3569
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Arrangement:22-41RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Arrangement:22-41RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81K3569
Product Name Jam Nut Connector Receptacle, Size 22, 41 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FL2B-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details