Amphenol Industrial Jam Nut Connector Receptacle, Size 16, 26 Position, Panel; Military Specification Amphenol Industrial MS3124F16-26S-LC

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:16-26RoH S Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:16-26RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 16, 26 Position, Panel; Military Specification Amphenol Industrial - 25K8275 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 16, 26 Position, Panel; Military Specification Amphenol Industrial
25K8275
Jam Nut Connector Receptacle, Size 16, 26 Position, Panel; Military Specification Amphenol Industrial 25K8275
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:16-26RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 26 POSITION, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Coupling Style:Bayonet; Insert Arrangement:16-26RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K8275
Product Name Jam Nut Connector Receptacle, Size 16, 26 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Circular Connector Assemblies - ECP.0S.302.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details
2 suppliers