Amphenol Aerospace Corporation Circular Connector Assemblies MS3124F10-6P

Description
6 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3124F10-6P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3124F10-6P-ND
Circular Connector Assemblies 1178-MS3124F10-6P-ND
6 Position Circular Connector Receptacle, Male Pins Crimp

6 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3124F10-6P
MIL Spec Connector - MIL-DTL-26482 I MS3124F10-6P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Military Specification Amphenol Aerospace - 97J0547 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Military Specification Amphenol Aerospace
97J0547
Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Military Specification Amphenol Aerospace 97J0547
JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3124F10-6P-ND MS3124F10-6P 97J0547
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector, Receptacle, Size 10, 6 Position, Panel; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-103-776-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details