Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3124E22-55S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3124E22-55S
MIL Spec Connector - MIL-DTL-26482 I MS3124E22-55S
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Military Specification Amphenol Industrial - 04K4046 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Military Specification Amphenol Industrial
04K4046
Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Military Specification Amphenol Industrial 04K4046
JAM NUT CONNECTOR RCPT, SIZE 22, 55POS, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 22, 55POS, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-C-26482 Series I, Receptacle, 55, Socket, Crimp, Panel Mount Rohs Compliant Amphenol Industrial - 48K2825 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I, Receptacle, 55, Socket, Crimp, Panel Mount Rohs Compliant Amphenol Industrial
48K2825
Circular Connector, Mil-C-26482 Series I, Receptacle, 55, Socket, Crimp, Panel Mount Rohs Compliant Amphenol Industrial 48K2825
Circular Connector, MIL-C-26482 Series I, Receptacle, 55, Socket, Crimp, Panel Mount RoHS Compliant: No

Circular Connector, MIL-C-26482 Series I, Receptacle, 55, Socket, Crimp, Panel Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3124E22-55S 04K4046 48K2825
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Rcpt, Size 22, 55Pos, Panel; Military Specification Amphenol Industrial Circular Connector, Mil-C-26482 Series I, Receptacle, 55, Socket, Crimp, Panel Mount Rohs Compliant Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details