Amphenol Industrial Jam Nut Connector Receptacle, Size 22, 41 Position, Panel; Military Specification Amphenol Industrial MS3124E22-41S-LC

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Arrangement:22-41RoH S Compliant: No
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Arrangement:22-41RoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 22, 41 Position, Panel; Military Specification Amphenol Industrial - 48K2823 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 22, 41 Position, Panel; Military Specification Amphenol Industrial
48K2823
Jam Nut Connector Receptacle, Size 22, 41 Position, Panel; Military Specification Amphenol Industrial 48K2823
JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Arrangement:22-41RoH S Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Coupling Style:Bayonet; Insert Arrangement:22-41RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 48K2823
Product Name Jam Nut Connector Receptacle, Size 22, 41 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FG-T50P-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details