Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3124E20-41P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3124E20-41P
MIL Spec Connector - MIL-DTL-26482 I MS3124E20-41P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle, Size 20, 41 Position, Panel; Military Specification Amphenol Industrial - 97J0546 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 20, 41 Position, Panel; Military Specification Amphenol Industrial
97J0546
Jam Nut Connector Receptacle, Size 20, 41 Position, Panel; Military Specification Amphenol Industrial 97J0546
JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3124E20-41P 97J0546
Product Name MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Receptacle, Size 20, 41 Position, Panel; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/ATUM Strain Relief - 111170 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details