Amphenol Industrial Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Military Specification Amphenol Industrial MS3124E18-32PZ

Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet
Description
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Military Specification Amphenol Industrial - 74K1608 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Military Specification Amphenol Industrial
74K1608
Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Military Specification Amphenol Industrial 74K1608
JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74K1608
Product Name Jam Nut Connector Receptacle, Size 18, 32 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 114916P3 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector, Receptacle, 18 Position, Panel; Product Range Lemo - 63R3273 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-3031-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers