Amphenol Industrial Circular Connector Assemblies MS3124E16-26S

Description
MIL-26482 MS/PT/CMB RECEPT
Request a Quote Datasheet
Description
MIL-26482 MS/PT/CMB RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3124E16-26S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3124E16-26S-ND
Circular Connector Assemblies 1178-MS3124E16-26S-ND
MIL-26482 MS/PT/CMB RECEPT

MIL-26482 MS/PT/CMB RECEPT

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-26482 I - MS3124E16-26S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3124E16-26S
MIL Spec Connector - MIL-DTL-26482 I MS3124E16-26S
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Rcpt, Size 16, 26Pos, Panel; Military Specification Amphenol Industrial - 04K4010 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Rcpt, Size 16, 26Pos, Panel; Military Specification Amphenol Industrial
04K4010
Jam Nut Connector Rcpt, Size 16, 26Pos, Panel; Military Specification Amphenol Industrial 04K4010
JAM NUT CONNECTOR RCPT, SIZE 16, 26POS, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

JAM NUT CONNECTOR RCPT, SIZE 16, 26POS, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Ptse 26C 26#20 Skt Recp Rohs Compliant Amphenol Industrial - 25K8252 - Newark, An Avnet Company
Chicago, IL, United States
Ptse 26C 26#20 Skt Recp Rohs Compliant Amphenol Industrial
25K8252
Ptse 26C 26#20 Skt Recp Rohs Compliant Amphenol Industrial 25K8252
PTSE 26C 26#20 SKT RECP ROHS COMPLIANT: NO

PTSE 26C 26#20 SKT RECP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3124E16-26S-ND MS3124E16-26S 04K4010 25K8252
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Rcpt, Size 16, 26Pos, Panel; Military Specification Amphenol Industrial Ptse 26C 26#20 Skt Recp Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1287-ST-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Through Hole
View Details
5 suppliers
ZS4000-2103 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Mil Spec Circular Connectors - 4108877 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details