Amphenol Industrial Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Military Specification Amphenol Industrial MS3124E12-8PX-LC

Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No
Description
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Military Specification Amphenol Industrial - 25K8247 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Military Specification Amphenol Industrial
25K8247
Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Military Specification Amphenol Industrial 25K8247
JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No

JAM NUT CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K8247
Product Name Jam Nut Connector, Receptacle, Size 12, 8 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers