Amphenol Industrial Circular Connector Assemblies MS3124E12-10P

Description
10 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3124E12-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3124E12-10P-ND
Circular Connector Assemblies 1178-MS3124E12-10P-ND
10 Position Circular Connector Receptacle, Male Pins Crimp

10 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3124E12-10P
MIL Spec Connector - MIL-DTL-26482 I MS3124E12-10P
CONNECTOR

CONNECTOR

Buy Now
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Military Specification Amphenol Industrial - 97J0524 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Military Specification Amphenol Industrial
97J0524
Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Military Specification Amphenol Industrial 97J0524
JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

JAM NUT CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, PANEL; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3124E12-10P-ND MS3124E12-10P 97J0524
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Jam Nut Connector Receptacle, Size 12, 10 Position, Panel; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data