Amphenol Industrial Circular Connector, Receptacle, Size 22, 41 Position, Box; Military Specification Amphenol Industrial MS3122E22-41SY

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 41 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 41 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 22, 41 Position, Box; Military Specification Amphenol Industrial - 97J0509 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 41 Position, Box; Military Specification Amphenol Industrial
97J0509
Circular Connector, Receptacle, Size 22, 41 Position, Box; Military Specification Amphenol Industrial 97J0509
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 41 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 41 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J0509
Product Name Circular Connector, Receptacle, Size 22, 41 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1124-CKH.M34.SLAG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 1.5 amps
View Details
2 suppliers