Amphenol Industrial Circular Connector, Receptacle, Size 12, 8 Position, Box; Military Specification Amphenol Industrial MS3122E12-8P-LC

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 12, 8 Position, Box; Military Specification Amphenol Industrial - 97J0461 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 8 Position, Box; Military Specification Amphenol Industrial
97J0461
Circular Connector, Receptacle, Size 12, 8 Position, Box; Military Specification Amphenol Industrial 97J0461
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:8Contacts; Coupling Style:Bayonet; Insert Arrangement:12-8 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J0461
Product Name Circular Connector, Receptacle, Size 12, 8 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - CC-A-2435-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details