Amphenol Industrial Circular Connector Rcpt Size 20, 41Pos, Cable; Body Material Amphenol Industrial MS3121P20-41S

Description
CIRCULAR CONNECTOR RCPT SIZE 20, 41POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 20, 41POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 20, 41Pos, Cable; Body Material Amphenol Industrial - 04K3905 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 20, 41Pos, Cable; Body Material Amphenol Industrial
04K3905
Circular Connector Rcpt Size 20, 41Pos, Cable; Body Material Amphenol Industrial 04K3905
CIRCULAR CONNECTOR RCPT SIZE 20, 41POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 20, 41POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04K3905
Product Name Circular Connector Rcpt Size 20, 41Pos, Cable; Body Material Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female to BNC Male, Adapter - 9216 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
SMC (M) St. Connector for RG316 Cable - ET-SCMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details