Amphenol Industrial Circular Connector Rcpt Size 20, 39Pos, Cable; Body Material Amphenol Industrial MS3121P20-39S

Description
CIRCULAR CONNECTOR RCPT SIZE 20, 39POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 20, 39POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 20, 39Pos, Cable; Body Material Amphenol Industrial - 04K3903 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 20, 39Pos, Cable; Body Material Amphenol Industrial
04K3903
Circular Connector Rcpt Size 20, 39Pos, Cable; Body Material Amphenol Industrial 04K3903
CIRCULAR CONNECTOR RCPT SIZE 20, 39POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 20, 39POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04K3903
Product Name Circular Connector Rcpt Size 20, 39Pos, Cable; Body Material Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data