Amphenol Industrial Circular Connector Rcpt Size 20, 39Pos, Cable; Body Material Amphenol Industrial MS3121P20-39P

Description
CIRCULAR CONNECTOR RCPT SIZE 20, 39POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Pin; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 20, 39POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Pin; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 20, 39Pos, Cable; Body Material Amphenol Industrial - 04K3902 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 20, 39Pos, Cable; Body Material Amphenol Industrial
04K3902
Circular Connector Rcpt Size 20, 39Pos, Cable; Body Material Amphenol Industrial 04K3902
CIRCULAR CONNECTOR RCPT SIZE 20, 39POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Pin; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 20, 39POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Pin; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:20 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04K3902
Product Name Circular Connector Rcpt Size 20, 39Pos, Cable; Body Material Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00101TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Header; 12; 8 A; 125/300 V; 0.150 in.; 1.85 in.; Polyamide 6.6 - 70078487 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2708-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers