Amphenol Industrial Circular Connector Rcpt Size 18, 11Pos, Cable; Body Material Amphenol Industrial MS3121P18-11S

Description
CIRCULAR CONNECTOR RCPT SIZE 18, 11POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 18, 11POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 18, 11Pos, Cable; Body Material Amphenol Industrial - 04K3897 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 18, 11Pos, Cable; Body Material Amphenol Industrial
04K3897
Circular Connector Rcpt Size 18, 11Pos, Cable; Body Material Amphenol Industrial 04K3897
CIRCULAR CONNECTOR RCPT SIZE 18, 11POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 18, 11POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:18 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04K3897
Product Name Circular Connector Rcpt Size 18, 11Pos, Cable; Body Material Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - BMF.0M.100.XAV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details