Amphenol Industrial Circular Connector Rcpt Size 16, 26Pos, Cable; Military Specification Amphenol Industrial MS3121P16-26S

Description
CIRCULAR CONNECTOR RCPT SIZE 16, 26POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 16, 26POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 16, 26Pos, Cable; Military Specification Amphenol Industrial - 04K3893 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 16, 26Pos, Cable; Military Specification Amphenol Industrial
04K3893
Circular Connector Rcpt Size 16, 26Pos, Cable; Military Specification Amphenol Industrial 04K3893
CIRCULAR CONNECTOR RCPT SIZE 16, 26POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 16, 26POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04K3893
Product Name Circular Connector Rcpt Size 16, 26Pos, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Coaxial Adapters - TE-A-24292-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details