Amphenol Industrial Circular Connector Rcpt Size 14, 12Pos, Cable; Military Specification Amphenol Industrial MS3121P14-12S

Description
CIRCULAR CONNECTOR RCPT SIZE 14, 12POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR RCPT SIZE 14, 12POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Rcpt Size 14, 12Pos, Cable; Military Specification Amphenol Industrial - 04K3885 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 14, 12Pos, Cable; Military Specification Amphenol Industrial
04K3885
Circular Connector Rcpt Size 14, 12Pos, Cable; Military Specification Amphenol Industrial 04K3885
CIRCULAR CONNECTOR RCPT SIZE 14, 12POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 14, 12POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 04K3885
Product Name Circular Connector Rcpt Size 14, 12Pos, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products