Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3121P12-3S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3121P12-3S
MIL Spec Connector - MIL-DTL-26482 I MS3121P12-3S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 12, 3Pos, Cable; Body Material Amphenol Industrial - 04K3881 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 12, 3Pos, Cable; Body Material Amphenol Industrial
04K3881
Circular Connector Rcpt, Size 12, 3Pos, Cable; Body Material Amphenol Industrial 04K3881
CIRCULAR CONNECTOR RCPT, SIZE 12, 3POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:12 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 12, 3POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Socket; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:12 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3121P12-3S 04K3881
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 12, 3Pos, Cable; Body Material Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-NCB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Blocks - 39.1206 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2232/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers