Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3121P12-3P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3121P12-3P
MIL Spec Connector - MIL-DTL-26482 I MS3121P12-3P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt, Size 12, 3Pos, Cable; Body Material Amphenol Industrial - 04K3880 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 12, 3Pos, Cable; Body Material Amphenol Industrial
04K3880
Circular Connector Rcpt, Size 12, 3Pos, Cable; Body Material Amphenol Industrial 04K3880
CIRCULAR CONNECTOR RCPT, SIZE 12, 3POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Pin; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:12 RoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 12, 3POS, CABLE; Body Material:Aluminum Alloy; Circular Contact Gender:Pin; Circular Shell Style:Cable Receptacle; Connecting Termination:Crimp; Connector Mounting:Cable; Connector Shell Size:12 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3121P12-3P 04K3880
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt, Size 12, 3Pos, Cable; Body Material Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
2 Piece Board to Board Connectors - 1.27mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details