Amphenol Industrial MIL Spec Connector - MIL-DTL-26482 I MS3121P12-10S

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3121P12-10S
MIL Spec Connector - MIL-DTL-26482 I MS3121P12-10S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Rcpt Size 12, 10Pos, Cable; Military Specification Amphenol Industrial - 04K3879 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt Size 12, 10Pos, Cable; Military Specification Amphenol Industrial
04K3879
Circular Connector Rcpt Size 12, 10Pos, Cable; Military Specification Amphenol Industrial 04K3879
CIRCULAR CONNECTOR RCPT SIZE 12, 10POS, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RCPT SIZE 12, 10POS, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number MS3121P12-10S 04K3879
Product Name MIL Spec Connector - MIL-DTL-26482 I Circular Connector Rcpt Size 12, 10Pos, Cable; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details