Amphenol Industrial Circular Connector Receptacle Size 14, 19 Position, Cable; Military Specification Amphenol Industrial MS3121F14-19S-LC

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 14, 19 Position, Cable; Military Specification Amphenol Industrial - 33K9940 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 19 Position, Cable; Military Specification Amphenol Industrial
33K9940
Circular Connector Receptacle Size 14, 19 Position, Cable; Military Specification Amphenol Industrial 33K9940
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 33K9940
Product Name Circular Connector Receptacle Size 14, 19 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coaxial Adapters - 7927C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details