Amphenol Industrial Circular Connector Receptacle Size 14, 19 Position, Cable; Military Specification Amphenol Industrial MS3121F14-19PW-LC

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 14, 19 Position, Cable; Military Specification Amphenol Industrial - 97J0440 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 14, 19 Position, Cable; Military Specification Amphenol Industrial
97J0440
Circular Connector Receptacle Size 14, 19 Position, Cable; Military Specification Amphenol Industrial 97J0440
CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 14, 19 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:19Contacts; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97J0440
Product Name Circular Connector Receptacle Size 14, 19 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - 1124-1329-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 8.0 amps
View Details
2 suppliers