Amphenol Industrial Circular Connector Assemblies MS3121F12-10P

Description
10 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS3121F12-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS3121F12-10P-ND
Circular Connector Assemblies 1178-MS3121F12-10P-ND
10 Position Circular Connector Receptacle, Male Pins Crimp

10 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-26482 I
MS3121F12-10P
MIL Spec Connector - MIL-DTL-26482 I MS3121F12-10P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 12, 10 Position, Cable; Military Specification Amphenol Industrial - 97J0417 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 12, 10 Position, Cable; Military Specification Amphenol Industrial
97J0417
Circular Connector Receptacle Size 12, 10 Position, Cable; Military Specification Amphenol Industrial 97J0417
CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 12, 10 POSITION, CABLE; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS3121F12-10P-ND MS3121F12-10P 97J0417
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-26482 I Circular Connector Receptacle Size 12, 10 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190509A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-2432-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers